API Delevan, Inc. Fixed Inductors HF1008-390K

Description
39nH Unshielded Inductor 870mA 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
39nH Unshielded Inductor 870mA 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-390K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-390K-ND
Fixed Inductors HF1008-390K-ND
39nH Unshielded Inductor 870mA 160mOhm Max Nonstandard

39nH Unshielded Inductor 870mA 160mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-390K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers