API Delevan, Inc. Fixed Inductors HF1008-332J

Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-332J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-332J-ND
Fixed Inductors HF1008-332J-ND
3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

3.3µH Unshielded Inductor 280mA 1.9Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-332J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details