API Delevan, Inc. Fixed Inductors HF1008-271H

Description
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet
Description
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-271H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-271H-ND
Fixed Inductors HF1008-271H-ND
270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard

270nH Unshielded Inductor 345mA 1.25Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-271H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers