API Delevan, Inc. Fixed Inductors HF1008-102H

Description
1µH Unshielded Inductor 325mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Inductor 325mA 1.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HF1008-102H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HF1008-102H-ND
Fixed Inductors HF1008-102H-ND
1µH Unshielded Inductor 325mA 1.4Ohm Max Nonstandard

1µH Unshielded Inductor 325mA 1.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number HF1008-102H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details