API Delevan, Inc. Fixed Inductors HCTR-682

Description
17.6µH Shielded Toroidal Inductor 9.32A 12.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
17.6µH Shielded Toroidal Inductor 9.32A 12.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4804-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4804-ND
Fixed Inductors DN4804-ND
17.6µH Shielded Toroidal Inductor 9.32A 12.3mOhm Max Nonstandard

17.6µH Shielded Toroidal Inductor 9.32A 12.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4804-ND
Product Name Fixed Inductors
Operating Temperature -30 to 130 C (-22 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers