API Delevan, Inc. Fixed Inductors HCTR-502

Description
8.4µH Shielded Toroidal Inductor 10.8A 8.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.4µH Shielded Toroidal Inductor 10.8A 8.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4800-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4800-ND
Fixed Inductors DN4800-ND
8.4µH Shielded Toroidal Inductor 10.8A 8.3mOhm Max Nonstandard

8.4µH Shielded Toroidal Inductor 10.8A 8.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4800-ND
Product Name Fixed Inductors
Operating Temperature -30 to 130 C (-22 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details