API Delevan, Inc. Fixed Inductors HCTR-501

Description
6.5µH Shielded Toroidal Inductor 12A 6.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.5µH Shielded Toroidal Inductor 12A 6.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4799-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4799-ND
Fixed Inductors DN4799-ND
6.5µH Shielded Toroidal Inductor 12A 6.6mOhm Max Nonstandard

6.5µH Shielded Toroidal Inductor 12A 6.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4799-ND
Product Name Fixed Inductors
Operating Temperature -30 to 130 C (-22 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers