API Delevan, Inc. Fixed Inductors - HCT-374 HCT-374

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1042852-HCT-374 Packaging: Bulk Type: Toroidal Current Rating: 9.83A Inductance: 4.2μH Height - Seated (Max): 0.370" (9.40mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Powdered Iron Q @ Freq: 24 @ 100kHz Frequency - Self Resonant: 100MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.9 mOhm Max Status: Active Temperature Range - Operating: -30°C to 130°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1042852-HCT-374 Packaging: Bulk Type: Toroidal Current Rating: 9.83A Inductance: 4.2μH Height - Seated (Max): 0.370" (9.40mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Powdered Iron Q @ Freq: 24 @ 100kHz Frequency - Self Resonant: 100MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.9 mOhm Max Status: Active Temperature Range - Operating: -30°C to 130°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HCT-374
1042852-HCT-374
Fixed Inductors - HCT-374 1042852-HCT-374
Manufacturer: API Delevan Inc. Win Source Part Number: 1042852-HCT-374 Packaging: Bulk Type: Toroidal Current Rating: 9.83A Inductance: 4.2μH Height - Seated (Max): 0.370" (9.40mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Powdered Iron Q @ Freq: 24 @ 100kHz Frequency - Self Resonant: 100MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.9 mOhm Max Status: Active Temperature Range - Operating: -30°C to 130°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1042852-HCT-374
Packaging: Bulk
Type: Toroidal
Current Rating: 9.83A
Inductance: 4.2μH
Height - Seated (Max): 0.370" (9.40mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Powdered Iron
Q @ Freq: 24 @ 100kHz
Frequency - Self Resonant: 100MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.9 mOhm Max
Status: Active
Temperature Range - Operating: -30°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1042852-HCT-374
Product Name Fixed Inductors - HCT-374
Operating Temperature -30 to 130 C (-22 to 266 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 2-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2200 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details