API Delevan, Inc. 2.8uH 100KHz 11A Inductor and Choke HCT-373

Description
Inductor Power Shielded Toroid 2.8uH 25% 100KHz 27Q-Factor Powdered Iron 11A 0.0063Ohm DCR Bulk Product overview: HCT-373 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HCT-373 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Toroid 2.8uH 25% 100KHz 27Q-Factor Powdered Iron 11A 0.0063Ohm DCR Bulk Product overview: HCT-373 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HCT-373 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8uH 100KHz 11A Inductor and Choke - 71-HCT-373 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8uH 100KHz 11A Inductor and Choke
71-HCT-373
2.8uH 100KHz 11A Inductor and Choke 71-HCT-373
Inductor Power Shielded Toroid 2.8uH 25% 100KHz 27Q-Factor Powdered Iron 11A 0.0063Ohm DCR Bulk Product overview: HCT-373 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HCT-373 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Toroid 2.8uH 25% 100KHz 27Q-Factor Powdered Iron 11A 0.0063Ohm DCR Bulk Product overview: HCT-373 from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8uH, 100KHz, 11A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8uH, 100KHz, 11A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HCT-373 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - HCT-373
1042851-HCT-373
Fixed Inductors - HCT-373 1042851-HCT-373
Manufacturer: API Delevan Inc. Win Source Part Number: 1042851-HCT-373 Packaging: Bulk Type: Toroidal Current Rating: 11A Inductance: 2.8μH Height - Seated (Max): 0.370" (9.40mm) Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Powdered Iron Q @ Freq: 27 @ 100kHz Frequency - Self Resonant: 110MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 6.3 mOhm Max Status: Active Temperature Range - Operating: -30°C to 130°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1042851-HCT-373
Packaging: Bulk
Type: Toroidal
Current Rating: 11A
Inductance: 2.8μH
Height - Seated (Max): 0.370" (9.40mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Powdered Iron
Q @ Freq: 27 @ 100kHz
Frequency - Self Resonant: 110MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 6.3 mOhm Max
Status: Active
Temperature Range - Operating: -30°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-HCT-373 1042851-HCT-373
Product Name 2.8uH 100KHz 11A Inductor and Choke Fixed Inductors - HCT-373
Core Material Ferrite Iron
Inductance Range 2.8 microH 2.8 microH
Inductance Tolerance 25 (+/- %)
Molded / Shielded Shielded
Operating Temperature -30 to 130 C (-22 to 266 F)
Unlock Full Specs
to access all available technical data