API Delevan, Inc. Cable Ferrites FFAT-54

Description
"Tubular Free Hanging Ferrite Core 138Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.197"" Dia (5.00mm) Length 3.281' (1.00m)"
Request a Quote Datasheet
Description
"Tubular Free Hanging Ferrite Core 138Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.197"" Dia (5.00mm) Length 3.281' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - DN41989-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
DN41989-ND
Cable Ferrites DN41989-ND
"Tubular Free Hanging Ferrite Core 138Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.197"" Dia (5.00mm) Length 3.281' (1.00m)"

"Tubular Free Hanging Ferrite Core 138Ohm @ 100MHz ID 0.157"" Dia (4.00mm) OD 0.197"" Dia (5.00mm) Length 3.281' (1.00m)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number DN41989-ND
Product Name Cable Ferrites
Impedance 138 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402HP-3N6XGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1HY0050ANCT-ND - DigiKey
Specs
DCR 0.3000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details