The FFAM064*4T2 is a flexible ferrite absorbent material designed for effective electromagnetic interference (EMI) suppression across a wide frequency range from 10 MHz to 3 GHz. It is particularly useful in applications where noise suppression is critical, such as between circuit boards, on casings, and around cables. The material is ultra-thin, with a thickness of 0.6 mm, and features high electrical resistance ranging from 10^6 to 10^8 Ohms. This product is equipped with a non-conductive adhesive backing, which is UL recognized, allowing for easy application on various surfaces. Its flexibility makes it suitable for a range of applications, including notebook and personal computers, wireless equipment, and consumer electronics. The operating temperature range is from -55°C to +125°C, making it versatile for different environmental conditions. Engineers considering this product should note its effectiveness in preventing resonance and suppressing coupling, making it a reliable choice for EMI shielding in various electronic devices.
RF EMI Flexible Ferrite Sheet FFAM Ferrite Powder Non-Conductive, Double Sided 15.748" (400.00mm) X 15.748" (400.00mm) X 0.024" (0.60mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Magnetic Shielding |
| Product Number | FFAM064*4T2 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |
| Shielding Product | Flexible Ferrite Sheet |