2.2µH Unshielded Molded Inductor 435mA 950mOhm Max Axial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ER1537-20JR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Core Material | Phenolic |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |