API Delevan, Inc. Fixed Inductors ER1537-18JP

Description
1.8µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.8µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-18JP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-18JP-ND
Fixed Inductors ER1537-18JP-ND
1.8µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

1.8µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-18JP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers