API Delevan, Inc. Fixed Inductors ER1537-17JM

Description
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet
Description
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-17JM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-17JM-ND
Fixed Inductors ER1537-17JM-ND
1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

1.6µH Unshielded Molded Inductor 525mA 650mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-17JM-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers