API Delevan, Inc. Fixed Inductors ER1537-12KS

Description
1µH Unshielded Inductor 785mA 290mOhm Max Axial
Request a Quote Datasheet
Description
1µH Unshielded Inductor 785mA 290mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1036-2-ND
Fixed Inductors 1134-1036-2-ND
1µH Unshielded Inductor 785mA 290mOhm Max Axial

1µH Unshielded Inductor 785mA 290mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1036-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Surface Mount Inductors - 1910324 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details