API Delevan, Inc. Fixed Inductors ER1537-10KR

Description
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial
Request a Quote Datasheet
Description
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-10KR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-10KR-ND
Fixed Inductors ER1537-10KR-ND
820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial

820nH Unshielded Molded Inductor 900mA 220mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-10KR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details