API Delevan, Inc. Fixed Inductors ER1537-107JR

Description
510nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial
Request a Quote Datasheet
Description
510nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-107JR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-107JR-ND
Fixed Inductors ER1537-107JR-ND
510nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial

510nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-107JR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details