API Delevan, Inc. Fixed Inductors ER1537-07KP

Description
560nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial
Request a Quote Datasheet
Description
560nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ER1537-07KP-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ER1537-07KP-ND
Fixed Inductors ER1537-07KP-ND
560nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial

560nH Unshielded Molded Inductor 1.15A 135mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ER1537-07KP-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details