API Delevan, Inc. Fixed Inductors ER1025-76KR

Description
220µH Unshielded Inductor 52mA 21Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Inductor 52mA 21Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1240-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1240-2-ND
Fixed Inductors 1134-1240-2-ND
220µH Unshielded Inductor 52mA 21Ohm Max Axial

220µH Unshielded Inductor 52mA 21Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1240-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details