API Delevan, Inc. Fixed Inductors ER1025-64KR

Description
68µH Unshielded Inductor 92mA 6.7Ohm Max Axial
Request a Quote Datasheet
Description
68µH Unshielded Inductor 92mA 6.7Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1134-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1134-1236-2-ND
Fixed Inductors 1134-1236-2-ND
68µH Unshielded Inductor 92mA 6.7Ohm Max Axial

68µH Unshielded Inductor 92mA 6.7Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1134-1236-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details