API Delevan, Inc. Ferrite Beads and Chips EMI1206R-90

Description
90 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm
Request a Quote Datasheet
Description
90 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI1206R-90-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
EMI1206R-90-ND
Ferrite Beads and Chips EMI1206R-90-ND
90 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

90 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 500mA 150mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number EMI1206R-90-ND
Product Name Ferrite Beads and Chips
DCR 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176749-9 - TE Connectivity
Specs
Impedance 28 ohms
DCR 0.0150 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
0402FL Low Profile Chip Inductors - 0402FL-161 0402FL-161XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details