API Delevan, Inc. Ferrite Beads and Chips EMI1206R-800

Description
800 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet
Description
800 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI1206R-800-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
EMI1206R-800-ND
Ferrite Beads and Chips EMI1206R-800-ND
800 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

800 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 200mA 300mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number EMI1206R-800-ND
Product Name Ferrite Beads and Chips
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.105uH 530Ohm 7.9MHz Inductor and Choke - 71-0402DF-101XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads and Chips - 1712-BMC1EY0180ANTR-ND - DigiKey
Specs
DCR 0.6500 ohms
Rated DC Current 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details