API Delevan, Inc. Ferrite Beads and Chips EMI1206R-50

Description
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI1206R-50-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
EMI1206R-50-ND
Ferrite Beads and Chips EMI1206R-50-ND
50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm

50 Ohms @ 100MHz 1 Ferrite Bead 1206 (3216 Metric) 600mA 100mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number EMI1206R-50-ND
Product Name Ferrite Beads and Chips
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads and Chips - 1712-BMC2AY0100ANTR-ND - DigiKey
Specs
DCR 0.2000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details