Win Source Part Number: 1176397-EMI0805R-200
Category: Filters>Ferrite Beads and Chips
Series: EMI0805R
Package: Tape & Reel (TR)
Current Rating (Max): 200mA
Standard Package: 4,000
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 2 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 500mOhm
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): EMI0805R-2000 4000 TR;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: API Delevan Inc.
Other Names: EMI0805R-2000 4000 TR
FERRITE BEAD 2K OHM 0805 1LN
2 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 500mOhm
FERRITE BEAD 2K OHM 0805 1LN
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Ferrite Beads |
| Product Number | 1176397-EMI0805R-2000 | 197-EMI0805R-2000DKR-ND |
| Product Name | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips |
| Core Material | Ferrite | |
| DCR | 0.5000 ohms | 0.5000 ohms |
| Rated DC Current | 200 milliamps | 200 milliamps |