API Delevan, Inc. Ferrite Beads and Chips - EMI0805R-120 EMI0805R-120

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1000399-EMI0805R-120 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 1000399-EMI0805R-120 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI0805R-120 - EMI0805R-120 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - EMI0805R-120
EMI0805R-120
Ferrite Beads and Chips - EMI0805R-120 EMI0805R-120
Manufacturer: API Delevan Inc. Win Source Part Number: 1000399-EMI0805R-120 Packaging: Reel - TR Current Rating (Max): 500mA Mounting: SMD (SMT) Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 120 Ohm @ 100MHz DC Resistance (DCR) (Max): 150 mOhm Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: API Delevan Inc.
Win Source Part Number: 1000399-EMI0805R-120
Packaging: Reel - TR
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 120 Ohm @ 100MHz
DC Resistance (DCR) (Max): 150 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number EMI0805R-120
Product Name Ferrite Beads and Chips - EMI0805R-120
Unlock Full Specs
to access all available technical data

Similar Products

Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details
Alumina Ceramic Horizontal Ball Milling Jar -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors
Performance Features Resistant to various acids
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details