API Delevan, Inc. Ferrite Beads and Chips EMI0603R-300

Description
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm
Request a Quote Datasheet
Description
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - EMI0603R-300-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
EMI0603R-300-ND
Ferrite Beads and Chips EMI0603R-300-ND
300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm

300 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 300mA 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number EMI0603R-300-ND
Product Name Ferrite Beads and Chips
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176748-9 - TE Connectivity
Specs
Impedance 31 ohms
DCR 0.0100 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Fixed Inductors - 0402HP-4N3XJLW - 1155638-0402HP-4N3XJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0043 microH
View Details
2 suppliers
Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multilayer Ferrite Bead
Impedance 600 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers