API Delevan, Inc. Ferrite Beads and Chips EMI0603R-1000

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 197-EMI0603R-1000TR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-EMI0603R-1000TR-ND
Ferrite Beads and Chips 197-EMI0603R-1000TR-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 100mA 600mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 197-EMI0603R-1000CT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-EMI0603R-1000CT-ND
Ferrite Beads and Chips 197-EMI0603R-1000CT-ND
FERRITE BEAD 1K OHM 0603 1LN

FERRITE BEAD 1K OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 197-EMI0603R-1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
197-EMI0603R-1000DKR-ND
Ferrite Beads and Chips 197-EMI0603R-1000DKR-ND
FERRITE BEAD 1K OHM 0603 1LN

FERRITE BEAD 1K OHM 0603 1LN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 197-EMI0603R-1000TR-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0402CS-56NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 30 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2-2176742-5 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 1 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers