API Delevan, Inc. Fixed Inductors DC780R-274K

Description
270µH Unshielded Wirewound Inductor 2A 213mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
270µH Unshielded Wirewound Inductor 2A 213mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DC780R-274K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DC780R-274K-ND
Fixed Inductors DC780R-274K-ND
270µH Unshielded Wirewound Inductor 2A 213mOhm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 2A 213mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DC780R-274K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers