API Delevan, Inc. Fixed Inductors DC780-125K

Description
1.2mH Unshielded Wirewound Inductor 800mA 1.14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2mH Unshielded Wirewound Inductor 800mA 1.14Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN2437-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN2437-ND
Fixed Inductors DN2437-ND
1.2mH Unshielded Wirewound Inductor 800mA 1.14Ohm Max Radial, Vertical Cylinder

1.2mH Unshielded Wirewound Inductor 800mA 1.14Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN2437-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
High Frequency & RF Inductors - 1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0270 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details