API Delevan, Inc. Fixed Inductors DC630R-152M

Description
1.5µH Unshielded Wirewound Inductor 13.5A 4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 13.5A 4mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN4763-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN4763-ND
Fixed Inductors DN4763-ND
1.5µH Unshielded Wirewound Inductor 13.5A 4mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 13.5A 4mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN4763-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, 320Mh, 600Ma, +50%, -20%; Product Range Triad Magnetics - 03F765 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 320000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details