API Delevan, Inc. Fixed Inductors DC630-272M

Description
2.7µH Unshielded Wirewound Inductor 12.8A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 12.8A 5mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN3403-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN3403-ND
Fixed Inductors DN3403-ND
2.7µH Unshielded Wirewound Inductor 12.8A 5mOhm Max Radial, Vertical Cylinder

2.7µH Unshielded Wirewound Inductor 12.8A 5mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN3403-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 50
View Details
Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details