API Delevan, Inc. Inductors, Coils, Chokes - Fixed Inductors DC1050-155K

Description
Win Source Part Number: 1211385-DC1050-155K Category: Inductors, Coils, Chokes>Fixed Inductors Series: DC1050 Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 518mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.180" Dia (29.98mm) Alternative Parts (Cross-Reference): DC1050-155K 100 BULK; DC1050-155K100BULK; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: DC1050-155K 100 BULK Current - Saturation (Isat): 2A RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1211385-DC1050-155K Category: Inductors, Coils, Chokes>Fixed Inductors Series: DC1050 Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 518mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.180" Dia (29.98mm) Alternative Parts (Cross-Reference): DC1050-155K 100 BULK; DC1050-155K100BULK; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: DC1050-155K 100 BULK Current - Saturation (Isat): 2A RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1211385-DC1050-155K
Inductors, Coils, Chokes - Fixed Inductors 1211385-DC1050-155K
Win Source Part Number: 1211385-DC1050-155K Category: Inductors, Coils, Chokes>Fixed Inductors Series: DC1050 Package: Bulk Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.840" (21.34mm) Standard Package: 100 Tolerance: ±10% Material - Core: Ferrite Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder DC Resistance (DCR): 518mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.180" Dia (29.98mm) Alternative Parts (Cross-Reference): DC1050-155K 100 BULK; DC1050-155K100BULK; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: API Delevan Inc. Other Names: DC1050-155K 100 BULK Current - Saturation (Isat): 2A RoHS Status: RoHS non-compliant

Win Source Part Number: 1211385-DC1050-155K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: DC1050
Package: Bulk
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.840" (21.34mm)
Standard Package: 100
Tolerance: ±10%
Material - Core: Ferrite
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder
DC Resistance (DCR): 518mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.180" Dia (29.98mm)
Alternative Parts (Cross-Reference): DC1050-155K 100 BULK; DC1050-155K100BULK;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: API Delevan Inc.
Other Names: DC1050-155K 100 BULK
Current - Saturation (Isat): 2A
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1211385-DC1050-155K
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details