API Delevan, Inc. Common Mode Chokes CM6149R-125

Description
1.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 350mOhm
Request a Quote Datasheet
Description
1.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - CM6149R-125-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
CM6149R-125-ND
Common Mode Chokes CM6149R-125-ND
1.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 350mOhm

1.2mH @ 10kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 350mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CM6149R-125-ND
Product Name Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details