API Delevan, Inc. Cable Ferrites CFLF-120-73-150

Description
"Solid Free Hanging Ferrite Core 89Ohm @ 100MHz ID 0.287"" Dia (7.30mm) OD 0.472"" Dia (12.00mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 89Ohm @ 100MHz ID 0.287"" Dia (7.30mm) OD 0.472"" Dia (12.00mm) Length 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 197-CFLF-120-73-150-ND - DigiKey
Thief River Falls, MN, United States
"Solid Free Hanging Ferrite Core 89Ohm @ 100MHz ID 0.287"" Dia (7.30mm) OD 0.472"" Dia (12.00mm) Length 0.591"" (15.00mm)"

"Solid Free Hanging Ferrite Core 89Ohm @ 100MHz ID 0.287"" Dia (7.30mm) OD 0.472"" Dia (12.00mm) Length 0.591"" (15.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 197-CFLF-120-73-150-ND
Product Name Cable Ferrites
Impedance 89 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-0603CS-56NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Technology Standard
Testing Frequency 1 kHz
DCR 0.1000 ohms
View Details
Ferrite Beads - 1-2176492-8 - TE Connectivity
Specs
Impedance 500 ohms
DCR 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers