API Delevan, Inc. Cable Ferrites CFHF-95-48-200

Description
"Solid Free Hanging Ferrite Core 171Ohm @ 100MHz ID 0.188"" Dia (4.80mm) OD 0.374"" Dia (9.50mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Solid Free Hanging Ferrite Core 171Ohm @ 100MHz ID 0.188"" Dia (4.80mm) OD 0.374"" Dia (9.50mm) Length 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - 197-CFHF-95-48-200-ND - DigiKey
Thief River Falls, MN, United States
"Solid Free Hanging Ferrite Core 171Ohm @ 100MHz ID 0.188"" Dia (4.80mm) OD 0.374"" Dia (9.50mm) Length 0.787"" (20.00mm)"

"Solid Free Hanging Ferrite Core 171Ohm @ 100MHz ID 0.188"" Dia (4.80mm) OD 0.374"" Dia (9.50mm) Length 0.787"" (20.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 197-CFHF-95-48-200-ND
Product Name Cable Ferrites
Impedance 171 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176746-1 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.6500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Inductor and Choke - 71-0402HPH-R15XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 200000 kHz
Packing Method Tape and Reel
View Details
2 suppliers