API Delevan, Inc. Fixed Inductors - C0603C-5N60G1T1 C0603C-5N60G1T1

Description
Manufacturer: API Delevan Inc. Win Source Part Number: 764318-C0603C-5N60G1 T1 Series: C0603 Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 840mA Shielding: Unshielded Inductance: 5.6nH Mounting: SMD Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 5.8GHz Test Frequency: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.040" (1.02mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: API Delevan Inc. Win Source Part Number: 764318-C0603C-5N60G1 T1 Series: C0603 Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 840mA Shielding: Unshielded Inductance: 5.6nH Mounting: SMD Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 5.8GHz Test Frequency: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.040" (1.02mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - C0603C-5N60G1T1
764318-C0603C-5N60G1T1
Fixed Inductors - C0603C-5N60G1T1 764318-C0603C-5N60G1T1
Manufacturer: API Delevan Inc. Win Source Part Number: 764318-C0603C-5N60G1 T1 Series: C0603 Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 840mA Shielding: Unshielded Inductance: 5.6nH Mounting: SMD Tolerance: ±2% Material - Core: Ceramic Q @ Freq: 22 @ 250MHz Frequency - Self Resonant: 5.8GHz Test Frequency: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.040" (1.02mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: API Delevan Inc.
Win Source Part Number: 764318-C0603C-5N60G1T1
Series: C0603
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 0603
Current Rating: 840mA
Shielding: Unshielded
Inductance: 5.6nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 22 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Test Frequency: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.040" (1.02mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 764318-C0603C-5N60G1T1
Product Name Fixed Inductors - C0603C-5N60G1T1
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers