API Delevan, Inc. Cable Ferrites BF1835

Description
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 100MHz ID 0.354"" Dia (9.00mm) OD 0.709"" W x 0.776"" H (18.00mm x 19.70mm) Length 1.378"" (35.00mm)"
Request a Quote Datasheet
Description
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 100MHz ID 0.354"" Dia (9.00mm) OD 0.709"" W x 0.776"" H (18.00mm x 19.70mm) Length 1.378"" (35.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ferrites - DN4711-ND - DigiKey
Thief River Falls, MN, United States
Cable Ferrites
DN4711-ND
Cable Ferrites DN4711-ND
"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 100MHz ID 0.354"" Dia (9.00mm) OD 0.709"" W x 0.776"" H (18.00mm x 19.70mm) Length 1.378"" (35.00mm)"

"Hinged (Snap On) Free Hanging Ferrite Core 172Ohm @ 100MHz ID 0.354"" Dia (9.00mm) OD 0.709"" W x 0.776"" H (18.00mm x 19.70mm) Length 1.378"" (35.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number DN4711-ND
Product Name Cable Ferrites
Impedance 172 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Testing Frequency 250000 kHz
Packing Method Tape and Reel
View Details
2 suppliers
Ferrite Beads - 2176744-6 - TE Connectivity
Specs
Impedance 15 ohms
DCR 0.0300 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers