API Delevan, Inc. Fixed Inductors 8532R-48H

Description
8.2mH Unshielded Inductor 130mA 20.8Ohm Max 2-SMD
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 130mA 20.8Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-48H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-48H-ND
Fixed Inductors 8532R-48H-ND
8.2mH Unshielded Inductor 130mA 20.8Ohm Max 2-SMD

8.2mH Unshielded Inductor 130mA 20.8Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-48H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-16N 026011C-16NXJRW , 026011C-16NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details