API Delevan, Inc. Fixed Inductors 8532R-32K

Description
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD
Request a Quote Datasheet
Description
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-32K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-32K-ND
Fixed Inductors 8532R-32K-ND
390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD

390µH Unshielded Inductor 680mA 770mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-32K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details