API Delevan, Inc. Fixed Inductors 8532R-30K

Description
270µH Unshielded Inductor 800mA 557mOhm Max 2-SMD
Request a Quote Datasheet
Description
270µH Unshielded Inductor 800mA 557mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-30K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-30K-ND
Fixed Inductors 8532R-30K-ND
270µH Unshielded Inductor 800mA 557mOhm Max 2-SMD

270µH Unshielded Inductor 800mA 557mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-30K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers