API Delevan, Inc. Fixed Inductors 8532R-28L

Description
180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7834TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7834TR-ND
Fixed Inductors DN7834TR-ND
180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7834DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7834DKR-ND
Fixed Inductors DN7834DKR-ND
180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7834CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7834CT-ND
Fixed Inductors DN7834CT-ND
180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

180µH Unshielded Inductor 990mA 362mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7834TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details