API Delevan, Inc. Fixed Inductors 8532R-26H

Description
120µH Unshielded Inductor 1.12A 283mOhm Max 2-SMD
Request a Quote Datasheet
Description
120µH Unshielded Inductor 1.12A 283mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-26H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-26H-ND
Fixed Inductors 8532R-26H-ND
120µH Unshielded Inductor 1.12A 283mOhm Max 2-SMD

120µH Unshielded Inductor 1.12A 283mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-26H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details