API Delevan, Inc. Fixed Inductors 8532R-25H

Description
100µH Unshielded Inductor 1.3A 208mOhm Max 2-SMD
Request a Quote Datasheet
Description
100µH Unshielded Inductor 1.3A 208mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-25H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-25H-ND
Fixed Inductors 8532R-25H-ND
100µH Unshielded Inductor 1.3A 208mOhm Max 2-SMD

100µH Unshielded Inductor 1.3A 208mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-25H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details