API Delevan, Inc. Fixed Inductors 8532R-24J

Description
82µH Unshielded Inductor 1.53A 152mOhm Max 2-SMD
Request a Quote Datasheet
Description
82µH Unshielded Inductor 1.53A 152mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-24J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-24J-ND
Fixed Inductors 8532R-24J-ND
82µH Unshielded Inductor 1.53A 152mOhm Max 2-SMD

82µH Unshielded Inductor 1.53A 152mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-24J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - RC-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details