API Delevan, Inc. Fixed Inductors 8532R-20H

Description
39µH Unshielded Inductor 2.05A 84mOhm Max 2-SMD
Request a Quote Datasheet
Description
39µH Unshielded Inductor 2.05A 84mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-20H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-20H-ND
Fixed Inductors 8532R-20H-ND
39µH Unshielded Inductor 2.05A 84mOhm Max 2-SMD

39µH Unshielded Inductor 2.05A 84mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-20H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details