API Delevan, Inc. Fixed Inductors 8532R-13L

Description
10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7826TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7826TR-ND
Fixed Inductors DN7826TR-ND
10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7826CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7826CT-ND
Fixed Inductors DN7826CT-ND
10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN7826DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7826DKR-ND
Fixed Inductors DN7826DKR-ND
10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

10µH Unshielded Inductor 3.27A 33mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7826TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details