API Delevan, Inc. Fixed Inductors 8532R-13J

Description
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD
Request a Quote Datasheet
Description
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-13J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-13J-ND
Fixed Inductors 8532R-13J-ND
10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD

10µH Unshielded Inductor 3.27A 33mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-13J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details