API Delevan, Inc. Fixed Inductors 8532R-11K

Description
6.8µH Unshielded Inductor 3.69A 26mOhm Max 2-SMD
Request a Quote Datasheet
Description
6.8µH Unshielded Inductor 3.69A 26mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532R-11K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532R-11K-ND
Fixed Inductors 8532R-11K-ND
6.8µH Unshielded Inductor 3.69A 26mOhm Max 2-SMD

6.8µH Unshielded Inductor 3.69A 26mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532R-11K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-25-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers