API Delevan, Inc. Fixed Inductors 8532R-07L

Description
3.3µH Unshielded Inductor 4.7A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 4.7A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN7823TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN7823TR-ND
Fixed Inductors DN7823TR-ND
3.3µH Unshielded Inductor 4.7A 16mOhm Max Nonstandard

3.3µH Unshielded Inductor 4.7A 16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN7823TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details