API Delevan, Inc. Fixed Inductors 8532-41H

Description
2.2mH Unshielded Inductor 280mA 4.4Ohm Max 2-SMD
Request a Quote Datasheet
Description
2.2mH Unshielded Inductor 280mA 4.4Ohm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 8532-41H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
8532-41H-ND
Fixed Inductors 8532-41H-ND
2.2mH Unshielded Inductor 280mA 4.4Ohm Max 2-SMD

2.2mH Unshielded Inductor 280mA 4.4Ohm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 8532-41H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details